CTS Corporation Duplexer UMD020A-S3

Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 20 and it has the following connector:3 SMA Female
Request a Quote Datasheet
Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 20 and it has the following connector:3 SMA Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMD020A-S3 - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMD020A-S3
Duplexer UMD020A-S3
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 20 and it has the following connector:3 SMA Female

Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 20 and it has the following connector:3 SMA Female

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMD020A-S3
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o40100680 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 3 dB
View Details
5G NR Frequency Bands 12/5/2/4/30 Downlink Multiplexer - AE737-882-1960-2132-2355MP1020 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors SMA; SMA (F)
View Details
RF Multiplexers - 3157-ZDSS-7G10G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 12 dB
View Details
Duplexers - NPX 831.5 876.5 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.1 dB
RX (Low) 814 to 894 MHz
View Details