CTS Corporation Duplexer CER0397A

Description
Surface mount, silver (Ag) coatedceramic Duplexer. Developed for use in 1800 MHz DCS infrastructureapplic ations. Weight: 3.3 grams typical Material: Filter is composed of aceramic block coated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.
Request a Quote
Description
Surface mount, silver (Ag) coatedceramic Duplexer. Developed for use in 1800 MHz DCS infrastructureapplic ations. Weight: 3.3 grams typical Material: Filter is composed of aceramic block coated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0397A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0397A
Duplexer CER0397A
Surface mount, silver (Ag) coatedceramic Duplexer. Developed for use in 1800 MHz DCS infrastructureapplic ations. Weight: 3.3 grams typical Material: Filter is composed of aceramic block coated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.

Surface mount, silver (Ag) coatedceramic Duplexer. Developed for use in 1800 MHz DCS infrastructureapplications.

Weight: 3.3 grams typical

Material: Filter is composed of aceramic block coated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0397A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Triplexer 330 to 1610MHz - UIYTX150150A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexers - NPX 897_5 942_5 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1 dB
RX (Low) 880 to 960 MHz
View Details
RF Multiplexers - 3157-SDP-1R3G+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 14-SMD Module
Return Loss 12 dB
View Details