CTS Corporation Duplexer CER0569C

Description
Surface mount, silver (Ag) coated ceramic duplexer. Weight: 3.4 grams typical Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote
Description
Surface mount, silver (Ag) coated ceramic duplexer. Weight: 3.4 grams typical Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0569C - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0569C
Duplexer CER0569C
Surface mount, silver (Ag) coated ceramic duplexer. Weight: 3.4 grams typical Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Surface mount, silver (Ag) coated ceramic duplexer.

Weight: 3.4 grams typical

Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel.

Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0569C
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1600/2400)-1099S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 380 to 396.6MHz - UIYDX330114A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 2140-1950 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 2110 to 1980 MHz
View Details
Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω - DPLB-8510A05+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 85 MHz
TX (High) 102 to 1220 MHz
View Details