CTS Corporation Duplexer CER0274B

Description
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in PCS Infrastructure applications. Weight: Approximately 30.0 gramstypical Material: Filter is composed of aceramic block plated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards
Request a Quote
Description
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in PCS Infrastructure applications. Weight: Approximately 30.0 gramstypical Material: Filter is composed of aceramic block plated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0274B - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0274B
Duplexer CER0274B
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in PCS Infrastructure applications. Weight: Approximately 30.0 gramstypical Material: Filter is composed of aceramic block plated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards

Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in PCS Infrastructure applications.

Weight: Approximately 30.0 gramstypical

Material: Filter is composed of aceramic block plated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0274B
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o40118800 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
4305-4335 / 4910-4940 MHz Cavity Duplexer - AD4320-4928D235 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 16 dB
View Details
RF Multiplexers - 3157-ZDPL-6G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 13 to 16 dB
View Details
Duplexers - NPX 791-862 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
RX (Low) 791 to 862 MHz
View Details