CTS Corporation Duplexer UMD008A-C3

Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 8 and it has the following connector:3 SMP-Com Male with limited detent
Request a Quote Datasheet
Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 8 and it has the following connector:3 SMP-Com Male with limited detent
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMD008A-C3 - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMD008A-C3
Duplexer UMD008A-C3
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 8 and it has the following connector:3 SMP-Com Male with limited detent

Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 8 and it has the following connector:3 SMP-Com Male with limited detent

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMD008A-C3
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 344 to 396MHz - UIYDX102200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexers - NPX 2655-2535 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
RX (Low) 2620 to 2570 MHz
View Details
RF Multiplexers - 3157-TPLX-E3000+TR-ND - DigiKey
Specs
Device Type Triplexer
Package Type Surface Mount; 20-SMD Module
Return Loss 10 to 12 dB
View Details
2 suppliers