MACOM Diplexer MAFL-007988-CD0550

Description
MACOM's MAFL-007988-CD0550 is a Low Cost, Non Hermetically Sealed Diplex Filter unit designed for CATV, DTV and DBS applications. The technology used in the design of this unit is patent pending.
Request a Quote Datasheet
Description
MACOM's MAFL-007988-CD0550 is a Low Cost, Non Hermetically Sealed Diplex Filter unit designed for CATV, DTV and DBS applications. The technology used in the design of this unit is patent pending.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
MACOM's MAFL-007988-CD0550 is a Low Cost, Non Hermetically Sealed Diplex Filter unit designed for CATV, DTV and DBS applications. The technology used in the design of this unit is patent pending.

MACOM's MAFL-007988-CD0550 is a Low Cost, Non Hermetically Sealed Diplex Filter unit designed for CATV, DTV and DBS applications. The technology used in the design of this unit is patent pending.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number MAFL-007988-CD0550
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Duplexer - 5o401511510 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
457.2-458.65 MHz / 467.2-468.65 MHz Cavity Duplexer - AE458-468DB5516 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
Multiplexer - TP-08710 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details