QUALCOMM, Incorporated Duplexer B39791B8039P810

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - B39791B8039P810 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Multiplexers - B39791B8039P810TR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
B39791B8039P810TR-ND
RF Multiplexers B39791B8039P810TR-ND
RF Duplexer 758MHz ~ 768MHz / 788MHz ~ 798MHz 9-SMD, No Lead

RF Duplexer 758MHz ~ 768MHz / 788MHz ~ 798MHz 9-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number B39791B8039P810 B39791B8039P810TR-ND
Product Name Duplexer RF Multiplexers
Device Type Duplexer Duplexer
Package Type Surface Mount Surface Mount; 9-SMD, No Lead
Insertion Loss 1.5 dB
RX (Low) 758 to 768 MHz 758 to 798 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o4088620 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
3475 - 3500/ 3575 - 3600 MHz Cavity Duplexer - AD3487-3587D290 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
Lumped LC Diplexer, DC-42/54-1220 MHz, 75Ω - DPLB-4254A0+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 42 MHz
TX (High) 54 to 1220 MHz
View Details
Duplexers - NSK14615-15250MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 14.4 to 15350 MHz
View Details