CTS Corporation Duplexer CER0486B

Description
Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in EGSM Infrastructure Applications.
Request a Quote Datasheet
Description
Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in EGSM Infrastructure Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0486B - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0486B
Duplexer CER0486B
Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in EGSM Infrastructure Applications.

Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in EGSM Infrastructure Applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0486B
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 380 to 396.6MHz - UIYDX330114A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 831.5 876.5 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.1 dB
RX (Low) 814 to 894 MHz
View Details
RF Multiplexers - 3157-LDPQ-132-33+CT-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 8-SMD, No Lead
Return Loss 15 dB
View Details