QUALCOMM, Incorporated
Duplexer
B39182D7906D310
Description
Applications
Enhanced duplexer for LTE small cell systems (Band 3)
Low VSWR
Usable pass band 75 MHz
Rx = uplink = 1710 MHz – 1785 MHz
Tx = downlink = 1805 MHz – 1880 MHz
Features
Package size 8.1 mm × 8.1 mm
Max. package height 1.1 mm
Approximate weight 0.2 g
RoHS compatible
Package for Surface Mount Technology (SMT)
Ni/Au-plated terminals
Electrostatic Sensitive Device (ESD)
Moisture Sensitivity Level 3 (MSL3)
Request a Quote
Email Supplier
Datasheet
Description
Applications
Enhanced duplexer for LTE small cell systems (Band 3)
Low VSWR
Usable pass band 75 MHz
Rx = uplink = 1710 MHz – 1785 MHz
Tx = downlink = 1805 MHz – 1880 MHz
Features
Package size 8.1 mm × 8.1 mm
Max. package height 1.1 mm
Approximate weight 0.2 g
RoHS compatible
Package for Surface Mount Technology (SMT)
Ni/Au-plated terminals
Electrostatic Sensitive Device (ESD)
Moisture Sensitivity Level 3 (MSL3)
Request a Quote
Email Supplier
Datasheet
Suppliers
Applications
Enhanced duplexer for LTE small cell systems (Band 3)
Low VSWR
Usable pass band 75 MHz
Rx = uplink = 1710 MHz – 1785 MHz
Tx = downlink = 1805 MHz – 1880 MHz
Features
Package size 8.1 mm × 8.1 mm
Max. package height 1.1 mm
Approximate weight 0.2 g
RoHS compatible
Package for Surface Mount Technology (SMT)
Ni/Au-plated terminals
Electrostatic Sensitive Device (ESD)
Moisture Sensitivity Level 3 (MSL3)
Applications
- Enhanced duplexer for LTE small cell systems (Band 3)
- Low VSWR
- Usable pass band 75 MHz
- Rx = uplink = 1710 MHz – 1785 MHz
- Tx = downlink = 1805 MHz – 1880 MHz
Features
- Package size 8.1 mm × 8.1 mm
- Max. package height 1.1 mm
- Approximate weight 0.2 g
- RoHS compatible
- Package for Surface Mount Technology (SMT)
- Ni/Au-plated terminals
- Electrostatic Sensitive Device (ESD)
- Moisture Sensitivity Level 3 (MSL3)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Diplexers, Duplexers, and Multiplexers |
|
Product Number
|
B39182D7906D310 |
|
Product Name
|
Duplexer |
|
Device Type
|
Duplexer
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Duplexer
Connectors
SMA; SMA to WR75
Insertion Loss
1.5 dB
View Details
Anatech Electronics, Inc.
Device Type
Duplexer
Insertion Loss
3 dB
Return Loss
15 dB
View Details
Device Type
Triplexer
Package Type
Surface Mount; 20-SMD Module
Return Loss
8 to 10 dB
View Details
Device Type
Duplexer
Insertion Loss
0.5000 dB
RX (Low)
791 to 2690 MHz
View Details