RF Diplexer 5MHz ~ 42MHz / 54MHz ~ 1.218GHz 20-SMD, No Lead
RF Diplexer 5MHz ~ 42MHz / 54MHz ~ 1.218GHz 20-SMD, No Lead
The MAFL-011078 is a surface mount diplex filter designed for the CATV applications, DTV, and DBS applications.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 1465-1853-1-ND | MAFL-011078 |
| Product Name | RF Multiplexers | Diplexer |
| Device Type | Diplexer | Diplexer |
| Package Type | Surface Mount; 20-SMD, No Lead | Surface Mount |
| Return Loss | 24 dB |