CTS Corporation Duplexer UPD027A

Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that delivers the isolation and rejection required for ≤0.5W at Antenna carrier-grade Pico Cells and remote radio heads including applications needing multiband co-location and linearized PAs.
Request a Quote Datasheet
Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that delivers the isolation and rejection required for ≤0.5W at Antenna carrier-grade Pico Cells and remote radio heads including applications needing multiband co-location and linearized PAs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UPD027A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UPD027A
Duplexer UPD027A
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that delivers the isolation and rejection required for ≤0.5W at Antenna carrier-grade Pico Cells and remote radio heads including applications needing multiband co-location and linearized PAs.

CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that delivers the isolation and rejection required for ≤0.5W at Antenna carrier-grade Pico Cells and remote radio heads including applications needing multiband co-location and linearized PAs.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UPD027A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) - HRT-DX(455/465)-1423S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 2.5 dB
View Details
Duplexer / Diplexer 617 to 698MHz - UIYDX100160A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 806-847MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1 dB
RX (Low) 791 to 862 MHz
View Details
RF Multiplexers - 3157-ZDSS-5G6G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 8 to 10 dB
View Details