CTS Corporation Duplexer UMD013A-P3

Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 13 and it has the following connector:3 thru-hole pins for soldering to PCB
Request a Quote Datasheet
Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 13 and it has the following connector:3 thru-hole pins for soldering to PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMD013A-P3 - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMD013A-P3
Duplexer UMD013A-P3
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 13 and it has the following connector:3 thru-hole pins for soldering to PCB

Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 13 and it has the following connector:3 thru-hole pins for soldering to PCB

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMD013A-P3
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o40184840 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA to WR75
Insertion Loss 1.5 dB
View Details
900 MHz Cavity Duplexer - AD898-937D196 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 18 dB
View Details
Lumped LC Diplexer, DC-204/258-1220 MHz, 75Ω - DPLB-2025A0+ - Mini-Circuits
Specs
Device Type Diplexer
Insertion Loss 1 dB
RX (Low) 204 MHz
View Details
Duplexers - NPX 897_1747MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 880 to 1785 MHz
View Details