QUALCOMM, Incorporated Duplexer B30312D7900X942

Description
Applications Enhanced Duplexer High isolation > 60dB min Usable pass band 60MHz Low VSWR Features Package size 8.1±0.1 mm × 8.1±0.1 mm Package height 1.1 mm (max.) Approximate weight 0.2 g RoHS compatible Package for Surface Mount Technology (SMT) Ni/Au-plated terminals Electrostatic Sensitive Device (ESD) Moisture Sensitivity Level 3 (MSL3)
Request a Quote Datasheet
Description
Applications Enhanced Duplexer High isolation > 60dB min Usable pass band 60MHz Low VSWR Features Package size 8.1±0.1 mm × 8.1±0.1 mm Package height 1.1 mm (max.) Approximate weight 0.2 g RoHS compatible Package for Surface Mount Technology (SMT) Ni/Au-plated terminals Electrostatic Sensitive Device (ESD) Moisture Sensitivity Level 3 (MSL3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Applications Enhanced Duplexer High isolation > 60dB min Usable pass band 60MHz Low VSWR Features Package size 8.1±0.1 mm × 8.1±0.1 mm Package height 1.1 mm (max.) Approximate weight 0.2 g RoHS compatible Package for Surface Mount Technology (SMT) Ni/Au-plated terminals Electrostatic Sensitive Device (ESD) Moisture Sensitivity Level 3 (MSL3)

Applications

  • Enhanced Duplexer
  • High isolation > 60dB min
  • Usable pass band 60MHz
  • Low VSWR

Features

  • Package size 8.1±0.1 mm × 8.1±0.1 mm
  • Package height 1.1 mm (max.)
  • Approximate weight 0.2 g
  • RoHS compatible
  • Package for Surface Mount Technology (SMT)
  • Ni/Au-plated terminals
  • Electrostatic Sensitive Device (ESD)
  • Moisture Sensitivity Level 3 (MSL3)
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number B30312D7900X942
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer - 5o411201200 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
2200-2500 MHz / 4400-7500 MHz Diplexer - AE2500-4400DP5439 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss -6 dB
View Details
RF Multiplexers - 3157-ZDSS-K10G13G+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 10 to 14 dB
View Details
2 suppliers
Duplexers - NPX 791-862 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
RX (Low) 791 to 862 MHz
View Details