CTS Corporation Diplexer DPX4041A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diplexer - DPX4041A - Richardson RFPD
Downers Grove, IL, United States
Diplexer
DPX4041A
Diplexer DPX4041A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPX4041A
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 400 to 470MHz - UIYDX218165A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer - 5o40193830 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
RF Multiplexers - 2312-QM26003TR13DKR-ND - DigiKey
Specs
Package Type Surface Mount; 18-UQFN Exposed Pad
RX (Low) 1710 to 2690 MHz
RX 47 to 59 dB
View Details
2515-2570 MHz / 2575-2635 MHz Cavity Duplexer - AE2542-2605D5413 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details