CTS Corporation Duplexer CER0335A

Description
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in 800 MHz Infrastructure Applications. Weight: 12.25 grams typical Material: Filter is composed of aceramic block plated with Ag and a shield made of Sn plated steel. Filtercomplies with RoHS standards
Request a Quote Datasheet
Description
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in 800 MHz Infrastructure Applications. Weight: 12.25 grams typical Material: Filter is composed of aceramic block plated with Ag and a shield made of Sn plated steel. Filtercomplies with RoHS standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0335A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0335A
Duplexer CER0335A
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in 800 MHz Infrastructure Applications. Weight: 12.25 grams typical Material: Filter is composed of aceramic block plated with Ag and a shield made of Sn plated steel. Filtercomplies with RoHS standards

Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in 800 MHz Infrastructure Applications.

Weight: 12.25 grams typical

Material: Filter is composed of aceramic block plated with Ag and a shield made of Sn plated steel. Filtercomplies with RoHS standards

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0335A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o401211750 - 5o.com
Specs
Device Type Duplexer
Connectors Type F; Type N; N-F
Insertion Loss 3 dB
View Details
4000 - 5000 - 8000 MHz Triplexer (10 dB crossover loss) - AE4000-5000-8000TR1291-10 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 2 dB
View Details
Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω - DPLB-8510A04+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 85 MHz
TX (High) 102 to 1220 MHz
View Details
Duplexers - NPX 897_1747MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 880 to 1785 MHz
View Details