CTS Corporation Duplexer UED007A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UED007A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UED007A
Duplexer UED007A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UED007A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 45.5 to 103.3MHz - UIYDX4053A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors BNC; SMA; Type N
Insertion Loss 3 dB
View Details
Duplexers - NPX 826-1795-2595MHz TPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.9000 dB
RX (Low) 790 to 2690 MHz
View Details
Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω - DPLB-8510A04+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 85 MHz
TX (High) 102 to 1220 MHz
View Details