CTS Corporation Duplexer CER0574A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0574A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0574A
Duplexer CER0574A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0574A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o402201250 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
5700-5730 MHz / 5770-5800 MHz Cavity Diplexer - AE5715-5785DP5448 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.3 dB
Return Loss 16 dB
View Details
RF Multiplexers - 3157-TPLX-E3000+TR-ND - DigiKey
Specs
Device Type Triplexer
Package Type Surface Mount; 20-SMD Module
Return Loss 10 to 12 dB
View Details
2 suppliers
Duplexers - NPX 897_5 942_5 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1 dB
RX (Low) 880 to 960 MHz
View Details