CTS Corporation Duplexer UMBH20A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMBH20A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMBH20A
Duplexer UMBH20A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMBH20A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o401812970 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 5 dB
View Details
880-915 MHz / 925-960 MHz GSM Diplexer - AD897-942D201 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
RF Multiplexers - 3157-LDPQ-132-33+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 8-SMD, No Lead
Return Loss 15 dB
View Details
Duplexers - NPX 897_5 942_5 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1 dB
RX (Low) 880 to 960 MHz
View Details