MoCA Triplex Filter 5-85/105-1002/1125-1
RF Diplexer 5MHz ~ 1GHz / 1.1GHz ~ 1.7GHz Module
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | MAFL-011026 | 1465-1496-1-ND |
| Product Name | Diplexer | RF Multiplexers |
| Device Type | Diplexer | Diplexer |
| Package Type | Surface Mount | Surface Mount; Module |
| Insertion Loss | 1.2 dB |