Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead
RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead
RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | B39781B8005P810 | B39781B8005P810DKR-ND |
| Product Name | Duplexer | RF Multiplexers |
| Device Type | Duplexer | Duplexer |
| Package Type | Surface Mount | Surface Mount; 9-SMD, No Lead |
| Insertion Loss | 1.9 dB | |
| RX (Low) | 746 to 756 MHz | 746 to 787 MHz |