QUALCOMM, Incorporated Duplexer B39741B4414P810

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - B39741B4414P810 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number B39741B4414P810
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

824-849MHz and 869-894MHz N-Female Coaxial Cavity Diplexer Rated at 80 Watts (CW) - HRT-DX(836/881)-701N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 145 to 180MHz - UIYDX320420A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexers - NPX 920-1795-2045MHz_A TPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.9000 dB
RX (Low) 880 to 2170 MHz
View Details
RF Multiplexers - 3157-LDPO-33-53+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 4-SMD, No Lead
Return Loss 11 to 15 dB
View Details