QUALCOMM, Incorporated
Duplexer
B39212D7910D310
Description
Application
Enhanced Duplexer for LTE small cell system (Band 1)
High isolation > 60 dB min
Usable pass band 60 MHz
Low VSWR
RX = uplink = 1920 – 1980 MHz
TX = downlink = 2110 – 2170 MHz
Features
Package size 8.1 mm × 8.1 mm
Package height 1.1 mm (max.)
Approximate weight 0.2 g
RoHS compatible
Package for Surface Mount Technology (SMT)
Ni/Au-plated terminals
Electrostatic Sensitive Device (ESD)
Moisture Sensitivity Level 3 (MSL3)
Request a Quote
Email Supplier
Datasheet
Description
Application
Enhanced Duplexer for LTE small cell system (Band 1)
High isolation > 60 dB min
Usable pass band 60 MHz
Low VSWR
RX = uplink = 1920 – 1980 MHz
TX = downlink = 2110 – 2170 MHz
Features
Package size 8.1 mm × 8.1 mm
Package height 1.1 mm (max.)
Approximate weight 0.2 g
RoHS compatible
Package for Surface Mount Technology (SMT)
Ni/Au-plated terminals
Electrostatic Sensitive Device (ESD)
Moisture Sensitivity Level 3 (MSL3)
Request a Quote
Email Supplier
Datasheet
Suppliers
Application
Enhanced Duplexer for LTE small cell system (Band 1)
High isolation > 60 dB min
Usable pass band 60 MHz
Low VSWR
RX = uplink = 1920 – 1980 MHz
TX = downlink = 2110 – 2170 MHz
Features
Package size 8.1 mm × 8.1 mm
Package height 1.1 mm (max.)
Approximate weight 0.2 g
RoHS compatible
Package for Surface Mount Technology (SMT)
Ni/Au-plated terminals
Electrostatic Sensitive Device (ESD)
Moisture Sensitivity Level 3 (MSL3)
Application
- Enhanced Duplexer for LTE small cell system (Band 1)
- High isolation > 60 dB min
- Usable pass band 60 MHz
- Low VSWR
- RX = uplink = 1920 – 1980 MHz
- TX = downlink = 2110 – 2170 MHz
Features
- Package size 8.1 mm × 8.1 mm
- Package height 1.1 mm (max.)
- Approximate weight 0.2 g
- RoHS compatible
- Package for Surface Mount Technology (SMT)
- Ni/Au-plated terminals
- Electrostatic Sensitive Device (ESD)
- Moisture Sensitivity Level 3 (MSL3)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Diplexers, Duplexers, and Multiplexers |
|
Product Number
|
B39212D7910D310 |
|
Product Name
|
Duplexer |
|
Device Type
|
Duplexer
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Duplexer
Connectors
SMA; N,SMA
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Device Type
Duplexer
Insertion Loss
1.7 dB
Return Loss
15 dB
View Details
Device Type
Diplexer
Package Type
Module, SMA Connectors
Return Loss
8 to 10 dB
View Details
Device Type
Duplexer
Insertion Loss
0.8000 dB
RX (Low)
925 to 1880 MHz
View Details