MACOM Diplexer MAFL-008098-CD0550

Description
MACOM's MAFL-008098-CD0550 is a low cost, non hermetically sealed Diplex Filter unit designed for CATV applications.
Request a Quote Datasheet
Description
MACOM's MAFL-008098-CD0550 is a low cost, non hermetically sealed Diplex Filter unit designed for CATV applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diplexer - MAFL-008098-CD0550 - Richardson RFPD
Downers Grove, IL, United States
MACOM's MAFL-008098-CD0550 is a low cost, non hermetically sealed Diplex Filter unit designed for CATV applications.

MACOM's MAFL-008098-CD0550 is a low cost, non hermetically sealed Diplex Filter unit designed for CATV applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number MAFL-008098-CD0550
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1750 to 2300MHz - UIYTX135185A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexer - 5o40140650 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
Band LTE 1 BAW Duplexer - QPQ1282 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.5 dB
View Details
65.59-67.53 MHz / 69.995-71.935 MHz LC Duplexer - AE66-70DB5524 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 4 dB
Return Loss 15 dB
View Details