KYOCERA AVX Components Corporation Diplexer DP06A1945TTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diplexer - DP06A1945TTR - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DP06A1945TTR
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 897_5 942_5 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1 dB
RX (Low) 880 to 960 MHz
View Details
DPX-M50-1, Diplexer - DPX-M50-1 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 10000 MHz
View Details
896-898MHz and 935-937MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(897/936)-1429N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
2535 / 2655 MHz BAW Duplexer - Band 7 - TQQ6107 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.3 to 2.6 dB
View Details