CTS Corporation Diplexer DPX0528A

Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems.
Request a Quote Datasheet
Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diplexer - DPX0528A - Richardson RFPD
Downers Grove, IL, United States
Diplexer
DPX0528A
Diplexer DPX0528A
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems.

CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPX0528A
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o4040530 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; BNC,N,SMA
Insertion Loss 3 dB
View Details
1920-1980/2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer - AD1950-2140D306 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω - DPLB-8510A05+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 85 MHz
TX (High) 102 to 1220 MHz
View Details
Duplexers - NPX 1842-1747 MHz DPX S - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 1805 to 1785 MHz
View Details