CTS Corporation Duplexer CER0391A

Description
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.0 grams typical Material: Filter is composed of aceramic block plated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.
Request a Quote
Description
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.0 grams typical Material: Filter is composed of aceramic block plated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0391A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0391A
Duplexer CER0391A
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.0 grams typical Material: Filter is composed of aceramic block plated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.

Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in DCS infrastructure applications.

Weight: 3.0 grams typical

Material: Filter is composed of aceramic block plated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0391A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details
Duplexer / Diplexer 136 to 470MHz - UIYDX95115A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexers - NPX 875-1940-2595MHz TPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.9000 dB
RX (Low) 791 to 2690 MHz
View Details
RF Multiplexers - 3157-RDP-2150+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 12 to 16 dB
View Details
2 suppliers