CTS Corporation Diplexer DPX0103A

Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems.
Request a Quote Datasheet
Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diplexer - DPX0103A - Richardson RFPD
Downers Grove, IL, United States
Diplexer
DPX0103A
Diplexer DPX0103A
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems.

CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPX0103A
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o402601900 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
200 MHz LC Duplexer/Diplexer - AE137-322DB5183 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
RF Multiplexers - 3157-ZVDP-902-252-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 14 dB
View Details
Duplexers - NPX 875_1842_2140_2545MHz QPX 2 - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 791 to 2690 MHz
View Details