QUALCOMM, Incorporated Diplexer B39162B4322P810

Description
GPS/GLONASS Extractor Low loss GPS/GLONASS Extractor for unbalanced to balanced GPS/GLONASS operation Using common antenna for GPS/GLONASS and NON-GPS/GLONASS bands (Cellular, PCS, WCDMA bands) Low insertion attenuation in GPS/GLONASS and NON-GPS/GLONASS bands Low amplitude ripple Low group delay ripple
Request a Quote
Description
GPS/GLONASS Extractor Low loss GPS/GLONASS Extractor for unbalanced to balanced GPS/GLONASS operation Using common antenna for GPS/GLONASS and NON-GPS/GLONASS bands (Cellular, PCS, WCDMA bands) Low insertion attenuation in GPS/GLONASS and NON-GPS/GLONASS bands Low amplitude ripple Low group delay ripple
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diplexer - B39162B4322P810 - Richardson RFPD
Downers Grove, IL, United States
GPS/GLONASS Extractor Low loss GPS/GLONASS Extractor for unbalanced to balanced GPS/GLONASS operation Using common antenna for GPS/GLONASS and NON-GPS/GLONASS bands (Cellular, PCS, WCDMA bands) Low insertion attenuation in GPS/GLONASS and NON-GPS/GLONASS bands Low amplitude ripple Low group delay ripple

GPS/GLONASS Extractor

  • Low loss GPS/GLONASS Extractor for unbalanced to balanced GPS/GLONASS operation
  • Using common antenna for GPS/GLONASS and NON-GPS/GLONASS bands (Cellular, PCS, WCDMA bands)
  • Low insertion attenuation in GPS/GLONASS and NON-GPS/GLONASS bands
  • Low amplitude ripple
  • Low group delay ripple
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number B39162B4322P810
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

824-849MHz and 869-894MHz N-Female Coaxial Cavity Diplexer Rated at 80 Watts (CW) - HRT-DX(836/881)-701N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 600 to 1000MHz - UIYDX151151A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 791-862 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
RX (Low) 791 to 862 MHz
View Details
RF Multiplexers - 3157-ZDSS-5G6G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 8 to 10 dB
View Details