QUALCOMM, Incorporated RF Multiplexers B39741B8012P810

Description
RF Duplexer 699MHz ~ 716MHz / 729MHz ~ 746MHz 9-SMD, No Lead
Request a Quote Datasheet
Description
RF Duplexer 699MHz ~ 716MHz / 729MHz ~ 746MHz 9-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39741B8012P810CT-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
B39741B8012P810CT-ND
RF Multiplexers B39741B8012P810CT-ND
RF Duplexer 699MHz ~ 716MHz / 729MHz ~ 746MHz 9-SMD, No Lead

RF Duplexer 699MHz ~ 716MHz / 729MHz ~ 746MHz 9-SMD, No Lead

Buy Now Datasheet
RF Multiplexers - B39741B8012P810TR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
B39741B8012P810TR-ND
RF Multiplexers B39741B8012P810TR-ND
RF Duplexer 699MHz ~ 716MHz / 729MHz ~ 746MHz 9-SMD, No Lead

RF Duplexer 699MHz ~ 716MHz / 729MHz ~ 746MHz 9-SMD, No Lead

Buy Now Datasheet
Duplexer - B39741B8012P810 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number B39741B8012P810CT-ND B39741B8012P810
Product Name RF Multiplexers Duplexer
Device Type Duplexer Duplexer
Package Type Surface Mount; 9-SMD, No Lead Surface Mount
RX (Low) 699 to 746 MHz 699 to 716 MHz
RX 45 to 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details
Duplexer / Diplexer 400 to 470MHz - UIYDX218165A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 875_1842_2140_2545MHz QPX 2 - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 791 to 2690 MHz
View Details
RF Multiplexers - 3157-ZDPLX-2150-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 12 to 16 dB
View Details