QUALCOMM, Incorporated Diplexer B39162B4388P810

Description
B39162B4388P810 is a GNSS diplexer filter combining 1197-1249 MHz and 1559-1606MHz bands. Ideal for use Post-LNA, the diplexer is optimized for high selectivity and features low group delay. The B39162B4388P810 is packaged in chip scale package and AEC-Q200 (Grade 1) qualified.
Request a Quote
Description
B39162B4388P810 is a GNSS diplexer filter combining 1197-1249 MHz and 1559-1606MHz bands. Ideal for use Post-LNA, the diplexer is optimized for high selectivity and features low group delay. The B39162B4388P810 is packaged in chip scale package and AEC-Q200 (Grade 1) qualified.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
B39162B4388P810 is a GNSS diplexer filter combining 1197-1249 MHz and 1559-1606MHz bands. Ideal for use Post-LNA, the diplexer is optimized for high selectivity and features low group delay. The B39162B4388P810 is packaged in chip scale package and AEC-Q200 (Grade 1) qualified.

B39162B4388P810 is a GNSS diplexer filter combining 1197-1249 MHz and 1559-1606MHz bands. Ideal for use Post-LNA, the diplexer is optimized for high selectivity and features low group delay. The B39162B4388P810 is packaged in chip scale package and AEC-Q200 (Grade 1) qualified.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number B39162B4388P810
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

2200-2206MHz and 2226-2290MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2203/2258)-1186SB - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 148 to 174MHz - UIYDX482192A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.8 dB
View Details
Duplexers - NPX 829_1795_2045_2590MHz QPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 698 to 2690 MHz
View Details
RF Multiplexers - 3157-ZX75-23-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 11 dB
View Details