MACOM Diplexer MAFL-009010-CT0B90

Description
MACOM’s MAFL-009010-CT0B90 is a surface mount triplex filter unit designed for MoCA applications.
Request a Quote
Description
MACOM’s MAFL-009010-CT0B90 is a surface mount triplex filter unit designed for MoCA applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diplexer - MAFL-009010-CT0B90 - Richardson RFPD
Downers Grove, IL, United States
MACOM’s MAFL-009010-CT0B90 is a surface mount triplex filter unit designed for MoCA applications.

MACOM’s MAFL-009010-CT0B90 is a surface mount triplex filter unit designed for MoCA applications.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number MAFL-009010-CT0B90
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details
Duplexer / Diplexer 470 to 510MHz - UIYDX220122A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
Duplexers - NPX 826-2045-2595MHz TPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
RX (Low) 790 to 2690 MHz
View Details
RF Multiplexers - 3157-LDPQ-550-252+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 8-SMD, No Lead
Return Loss 16 to 19 dB
View Details