CTS Corporation Duplexer UMD005A-CF2

Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 5 and it has the following connector:SMP-Com Male with limited detent antenna port + 2 SMP female cables
Request a Quote Datasheet
Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 5 and it has the following connector:SMP-Com Male with limited detent antenna port + 2 SMP female cables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMD005A-CF2 - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMD005A-CF2
Duplexer UMD005A-CF2
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 5 and it has the following connector:SMP-Com Male with limited detent antenna port + 2 SMP female cables

Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 5 and it has the following connector:SMP-Com Male with limited detent antenna port + 2 SMP female cables

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMD005A-CF2
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1915MHz and 1930-1950MHz N-Female Coaxial Cavity Diplexer Rated at 100 Watts (CW) - HRT-DX(1882/1962)-702N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 600 to 1000MHz - UIYDX151151A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NSK14615-15250MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 14.4 to 15350 MHz
View Details
RF and Wireless-RF Multiplexers - LDPG-272-492+ - Win Source Electronics
Specs
Device Type Multiplexer
Package Type Surface Mount
Return Loss 14 to 16 dB
View Details
2 suppliers