CTS Corporation Duplexer CER0438A

Description
Surface mount, silver (Ag) coatedceramic duplexer designed for broadband applications. Weight: 3.3 grams typical Material: Filter is composed of aceramic block coated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.
Request a Quote
Description
Surface mount, silver (Ag) coatedceramic duplexer designed for broadband applications. Weight: 3.3 grams typical Material: Filter is composed of aceramic block coated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0438A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0438A
Duplexer CER0438A
Surface mount, silver (Ag) coatedceramic duplexer designed for broadband applications. Weight: 3.3 grams typical Material: Filter is composed of aceramic block coated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.

Surface mount, silver (Ag) coatedceramic duplexer designed for broadband applications.

Weight: 3.3 grams typical

Material: Filter is composed of aceramic block coated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0438A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

896-898MHz and 935-937MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(897/936)-1429N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 344 to 396MHz - UIYDX102200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexers - NPX 875_1842_2140_2545MHz QPX 2 - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 791 to 2690 MHz
View Details
Lumped LC Diplexer, 5-65/85-1220 MHz, 75Ω - DPLB-6585A0+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 65 MHz
TX (High) 85 to 1220 MHz
View Details