SMC Corporation of America Pneumatic Solenoid Valves SY3140-5LOU-Q

Description
SMC SY3140-5LOU-Q
Request a Quote
Description
SMC SY3140-5LOU-Q
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 4943210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
4943210
Pneumatic Solenoid Valves 4943210
SMC SY3140-5LOU-Q

SMC SY3140-5LOU-Q

Supplier's Site
Solenoid Valve - 2622340 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
2622340
Solenoid Valve 2622340
SOLENOID VALVE, SY3000 SERIES, 5 PORT, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 VDC, PLUG, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, SY3000 SERIES, 5 PORT, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 VDC, PLUG, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 4943210 2622340
Product Name Pneumatic Solenoid Valves Solenoid Valve
Valve Type Solenoid Pilot; Plug; Solenoid
Primary Material Die cast zinc
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369045 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 5.39 inch (137.00 mm)
View Details
Ball Check Valve 0 5 4 - 1232010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.98 inch (25.00 mm)
View Details
Hypodermic Port Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details