SMC Corporation of America Solenoid Valve SY3320-5MOU-C4

Description
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH FITTING FOR DIAMETER = 4, RC THREAD. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH FITTING FOR DIAMETER = 4, RC THREAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 2608306 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
2608306
Solenoid Valve 2608306
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH FITTING FOR DIAMETER = 4, RC THREAD. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH FITTING FOR DIAMETER = 4, RC THREAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 2608306
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369013 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 16.14 inch (410.00 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113780040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.00 inch (101.60 mm)
Actuation Manual
View Details
558 Series Restrictor Check Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details