SMC Corporation of America Solenoid Valve SY5440-5DZ

Description
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE, RC THREAD. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE, RC THREAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 2652672 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
2652672
Solenoid Valve 2652672
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE, RC THREAD. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE, RC THREAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 2652672
Product Name Solenoid Valve
Valve Type Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121461012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.26 inch (32.00 mm)
View Details
3/8 Inch Hex Body, Duckbill Check Valve - CKV-14 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Precision Adjustable Pressure Regulator - DR-2M - Clippard
Specs
Primary Material Brass / Bronze
Media Water; Gas; Air
Maximum Pressure 300.00 psi (211 m H2O)
View Details