SMC Corporation of America Solenoid Valve SY5A00-5U1

Description
SOLENOID VALVE, SY5000 SERIES, 5 PORT, 4 POSITION DUAL 3 PORT VALVE NC/NC, RUBBER SEAL, 24 VDC, BASE MOUNTED, INTERNAL PILOT, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, RC THREAD TYPE, NON-LOCKING MANUAL OVERRIDE, MOUNTING SCREW, ROUND HEAD COMBINATION SCREW. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, SY5000 SERIES, 5 PORT, 4 POSITION DUAL 3 PORT VALVE NC/NC, RUBBER SEAL, 24 VDC, BASE MOUNTED, INTERNAL PILOT, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, RC THREAD TYPE, NON-LOCKING MANUAL OVERRIDE, MOUNTING SCREW, ROUND HEAD COMBINATION SCREW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 23780662 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
23780662
Solenoid Valve 23780662
SOLENOID VALVE, SY5000 SERIES, 5 PORT, 4 POSITION DUAL 3 PORT VALVE NC/NC, RUBBER SEAL, 24 VDC, BASE MOUNTED, INTERNAL PILOT, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, RC THREAD TYPE, NON-LOCKING MANUAL OVERRIDE, MOUNTING SCREW, ROUND HEAD COMBINATION SCREW. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, SY5000 SERIES, 5 PORT, 4 POSITION DUAL 3 PORT VALVE NC/NC, RUBBER SEAL, 24 VDC, BASE MOUNTED, INTERNAL PILOT, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, RC THREAD TYPE, NON-LOCKING MANUAL OVERRIDE, MOUNTING SCREW, ROUND HEAD COMBINATION SCREW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
SMC Valves SY5A00-5U1

SMC Valves SY5A00-5U1

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 23780662
Product Name Solenoid Valve Solenoid Valve
Valve Type Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE BODY 3X4X2 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Air solenoid valve - CPE24-M1H-5/3GS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers