SMC Corporation of America Solenoid Valve SY5220-5MZE-C6

Description
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER OVERRIDE, ONE TOUCH FITTING FOR DIAMETER = 6, RC T. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER OVERRIDE, ONE TOUCH FITTING FOR DIAMETER = 6, RC T. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 7444462 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
7444462
Solenoid Valve 7444462
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER OVERRIDE, ONE TOUCH FITTING FOR DIAMETER = 6, RC T. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER OVERRIDE, ONE TOUCH FITTING FOR DIAMETER = 6, RC T. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 7444462
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
10mm PICOSOL - 11-211PI01-H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
Regulator, Pressure, 5500 Psi With Cga 347 - 162-1110-80320 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details
APCO Rubber Flapper Swing Check Valves (CRF) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details