Spirax-Sarco Disc Check Valve DCV3

Description
The DCV3 and DCV3LT disc check valves are of the wafer pattern designed to be sandwiched between flanges. They are suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate systems etc. Face-to-face dimensions conform to EN 558 part 1, series 49. As standard they will be supplied with a metal-to-metal seat for use on steam applications. Where they are being used on oil, air, gas and water applications, alternative seat material is available.
Description
The DCV3 and DCV3LT disc check valves are of the wafer pattern designed to be sandwiched between flanges. They are suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate systems etc. Face-to-face dimensions conform to EN 558 part 1, series 49. As standard they will be supplied with a metal-to-metal seat for use on steam applications. Where they are being used on oil, air, gas and water applications, alternative seat material is available.

Suppliers

Company
Product
Description
Supplier Links
Disc Check Valve - DCV3 - Spirax-Sarco
Cheltenham, United Kingdom
Disc Check Valve
DCV3
Disc Check Valve DCV3
The DCV3 and DCV3LT disc check valves are of the wafer pattern designed to be sandwiched between flanges. They are suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate systems etc. Face-to-face dimensions conform to EN 558 part 1, series 49. As standard they will be supplied with a metal-to-metal seat for use on steam applications. Where they are being used on oil, air, gas and water applications, alternative seat material is available.

The DCV3 and DCV3LT disc check valves are of the wafer pattern designed to be sandwiched between flanges. They are suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate systems etc. Face-to-face dimensions conform to EN 558 part 1, series 49. As standard they will be supplied with a metal-to-metal seat for use on steam applications. Where they are being used on oil, air, gas and water applications, alternative seat material is available.

Supplier's Site
Control Valve - 46046606 - Radwell International
Willingboro, NJ, United States
Control Valve
46046606
Control Valve 46046606
DISCONTINUED BY MANUFACTURER, CHECK VALVE, 40BAR, DN20. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CHECK VALVE, 40BAR, DN20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Spirax-Sarco Radwell International
Product Category Industrial Valves Industrial Valves
Product Number DCV3 46046606
Product Name Disc Check Valve Control Valve
Valve Type Ball Check; Check Check
Primary Material Stainless Steel
Media Water; Gas; Steam; Air
Valve Size 0.59 to 3.94 inch (15.00 to 100.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1233007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
DT 3-Way Valve, Spade Terminals, Cartridge, 24 VDC, FKM Seals - DT-3C-24-V - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Solenoid Valves - 5000008698-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details