ENERPAC Valve Repair Kit DA2526006SR

Description
VALVE PLUG KIT. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE PLUG KIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 136805006 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
136805006
Valve Repair Kit 136805006
VALVE PLUG KIT. FREE 2 YEAR RADWELL WARRANTY

VALVE PLUG KIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 136805006
Product Name Valve Repair Kit
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-3-ZP 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
32mm BACOSOL - 04-211-210-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details