Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Gears

Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.


Gears: Learn more

Page: 1 10 20 30 40 50 54 55 56 57 58 59 60 61
Product Name Notes
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy,...

<< Prev Next >>