The S9716A-Z6H052-P is a 96-pitch anti-backlash spur gear with 52 teeth, a 0.5417-inch pitch diameter, and a 0.2498-inch bore, made of 303 stainless steel with a pin-type hub. It has a 20° pressure angle and a 0.104-inch face width. The gear is part of a series available with 1/8, 3/16, or 1/4-inch bores, and hubs in pin or clamp styles. Springs and hubs are also 303 stainless steel, and torsion springs are 302 stainless steel in spring temper. The gear is anodized before cutting when made from 2024-T4 or -T351 aluminum alloy.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6H052-P |
| Product Name | 96 DP, 52 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |