Stock Drive Products & Sterling Instrument - SDP/SI 80 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6G095AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S9716A-Z6G095AP is a miniature anti-backlash spur gear in the 80 pitch series, with 95 teeth, a 0.1873 inch bore, and a clamp-type hub. The gear is made of 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel respectively. It has a 20° pressure angle, a 0.104 inch face width, and an outside diameter of 1.213 inches with a pitch diameter of 1.1875 inches. The design is available in pin or clamp hub styles for 1/8, 3/16, and 1/4 inch bores, and the gear is manufactured to AGMA 10 quality standards.

Datasheet Summary
Powered by GS/AI

S9716A-Z6G095AP is a miniature anti-backlash spur gear in the 80 pitch series, with 95 teeth, a 0.1873 inch bore, and a clamp-type hub. The gear is made of 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel respectively. It has a 20° pressure angle, a 0.104 inch face width, and an outside diameter of 1.213 inches with a pitch diameter of 1.1875 inches. The design is available in pin or clamp hub styles for 1/8, 3/16, and 1/4 inch bores, and the gear is manufactured to AGMA 10 quality standards.

Suppliers

Company
Product
Description
Supplier Links
80 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9716A-Z6G095AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
80 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9716A-Z6G095AP
80 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6G095AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9716A-Z6G095AP
Product Name 80 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 95
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
Module 0.8, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details
Module 1, 45 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details
Module 0.5, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details