S9716A-Z6G055-P is a 80 pitch anti-backlash spur gear with 55 teeth, a 0.6875 inch pitch diameter, and a 1/4 inch bore, made from 303 stainless steel with a clamp-type hub. The gear has a 20° pressure angle, a 0.104 inch face width, and is designed for use with 302 stainless steel torsion springs. The hub is secured with a set screw, and the gear's outer diameter is 0.713 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6G055-P |
| Product Name | 80 DP, 55 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 55 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |