The S9716A-Z6H066-P is a 96-pitch anti-backlash spur gear with 64 teeth and a 0.1873 inch (3/16 inch) bore, made of 303 stainless steel with a pin-type hub and 20° pressure angle. The gear has a pitch diameter of 0.6875 inches, an outside diameter of 0.708 inches, and a face width of 0.104 inches. The hub is secured by a set screw, and the gear is constructed with a 302 stainless steel torsion spring for backlash compensation. The gear teeth are cut from anodized aluminum alloy or stainless steel, as specified for the series, though this variant uses stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6H066-P |
| Product Name | 96 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |