S9716A-Z7F066AP is a 72 pitch, 66-tooth, 20° pressure angle anti-backlash spur gear with a 0.2498 inch (1/4 inch) bore, clamp-type hub, and 303 stainless steel gear and hub construction. The gear is 1.0000 inches in pitch diameter and 1.028 inches in outside diameter. The spring is constructed from 302 stainless steel in torsion spring temper. The gear is anodized before cutting if made from 2024-T4 or -T351 aluminum alloy, but this variant uses stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F066AP |
| Product Name | 72 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |