The S9716A-Z7G044AP is a mini-lash spur gear with 44 teeth, 80 pitch, and a 20° pressure angle, designed to reduce backlash in precision applications. It features a 0.1248 inch (1/8 inch) bore, clamp-type hub, and is constructed with 303 stainless steel for the gear and hub, and 302 stainless steel torsion springs. The gear has a pitch diameter of 0.5500 inches and an outer diameter of 0.575 inches. The hub style and bore size match the clamp type code 7 and pin type code 3 as defined in the series. The gear is manufactured in compliance with AGMA 10 standards and the face width is 0.104 inches, consistent with the series design.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7G044AP |
| Product Name | 80 DP, 44 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |