Stock Drive Products & Sterling Instrument - SDP/SI 80 DP, 65 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9714A-Z5G065AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9714A-Z5G065AP is an 80 pitch anti-backlash spur gear with 65 teeth, a 0.8125-inch pitch diameter, and a 0.838-inch outer diameter. It features a 0.2498-inch (1/4 inch) bore, clamp-type hub, and is constructed with 303 stainless steel gears and 302 stainless steel torsion springs. The gear has a 20° pressure angle and a 0.104-inch face width. Material for the hub is 303 stainless steel.

Datasheet Summary
Powered by GS/AI

The S9714A-Z5G065AP is an 80 pitch anti-backlash spur gear with 65 teeth, a 0.8125-inch pitch diameter, and a 0.838-inch outer diameter. It features a 0.2498-inch (1/4 inch) bore, clamp-type hub, and is constructed with 303 stainless steel gears and 302 stainless steel torsion springs. The gear has a 20° pressure angle and a 0.104-inch face width. Material for the hub is 303 stainless steel.

Suppliers

Company
Product
Description
Supplier Links
80 DP, 65 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9714A-Z5G065AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
80 DP, 65 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9714A-Z5G065AP
80 DP, 65 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9714A-Z5G065AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9714A-Z5G065AP
Product Name 80 DP, 65 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 65
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 44 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32044 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 44
Design English
View Details
24 D.P., 24 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24024 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design English
View Details
Module 0.75, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details
Module 0.5, 95 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05095 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
View Details