The S9716A-Z6E032-P is a 64-pitch, 32-tooth, anti-backlash spur gear with a 0.1248 inch bore, clamp-type hub, and 303 stainless steel construction. It has a 20° pressure angle, a 0.5000 inch pitch diameter, and a 0.531 inch outside diameter. The gear includes a set screw and is designed for applications requiring minimal backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6E032-P |
| Product Name | 64 DP, 32 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |