Stock Drive Products & Sterling Instrument - SDP/SI 80 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6G066AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9716A-Z6G066AP is a 80 pitch anti-backlash spur gear in the Mini-Lash series, with 66 teeth, a 0.2498 inch (1/4 inch) bore, and a clamp-type hub. The gear is made of 303 stainless steel, with a 20° pressure angle and a face width of 0.104 inch. The hub is designed for clamping to the shaft by set screw, and the gear is supplied with the bore tolerance of +0.0005/-0.0000 inch. The pitch diameter is 0.8250 inch and the outside diameter is 0.850 inch.

Datasheet Summary
Powered by GS/AI

The S9716A-Z6G066AP is a 80 pitch anti-backlash spur gear in the Mini-Lash series, with 66 teeth, a 0.2498 inch (1/4 inch) bore, and a clamp-type hub. The gear is made of 303 stainless steel, with a 20° pressure angle and a face width of 0.104 inch. The hub is designed for clamping to the shaft by set screw, and the gear is supplied with the bore tolerance of +0.0005/-0.0000 inch. The pitch diameter is 0.8250 inch and the outside diameter is 0.850 inch.

Suppliers

Company
Product
Description
Supplier Links
80 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9716A-Z6G066AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
80 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9716A-Z6G066AP
80 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6G066AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9716A-Z6G066AP
Product Name 80 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 66
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 85 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05085 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 85
Design Metric
View Details
32 D.P., 10 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details
24 D.P., 72 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24072 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design English
View Details
32 D.P., 12 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details